Hammond Manufacturing Company Inc. Audio Transformers 832

Description
20k, 5k/5k Impedance Primary Ohms 80k, 20k/20k Impedance Secondary Ohms 1:2 Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
20k, 5k/5k Impedance Primary Ohms 80k, 20k/20k Impedance Secondary Ohms 1:2 Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 832HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
832HM-ND
Audio Transformers 832HM-ND
20k, 5k/5k Impedance Primary Ohms 80k, 20k/20k Impedance Secondary Ohms 1:2 Audio Transformer 50Hz ~ 15kHz Chassis Mount

20k, 5k/5k Impedance Primary Ohms 80k, 20k/20k Impedance Secondary Ohms 1:2 Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
832
Transformers - Audio Transformers 832
TRANSFR AUDIO 5K/20K 20K/80K IMP

TRANSFR AUDIO 5K/20K 20K/80K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
832
Audio Transformers / Signal Transformers 832
Audio Transformers / Signal Transformers 5K/20K 20K/80K

Audio Transformers / Signal Transformers 5K/20K 20K/80K

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 832HM-ND 832 832
Product Name Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details