Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 812A

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 812A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
812A
Transformers - Audio Transformers - Signal Level 812A
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware.
  • Includes wire leads (minimum length of 4").
  • Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz.
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance.
  • Electrostatic shield between pri. & sec.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max.
  • Shipping weight 0.5 lb. (0.2 kg)
Supplier's Site
Transformers - 812A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
812A
Transformers 812A
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Audio Transformers - 164-812A-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
164-812A-ND
Audio Transformers 164-812A-ND
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
812A
Transformers - Audio Transformers 812A
AUDIO TRANSFORMER

AUDIO TRANSFORMER

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 812A 812A 164-812A-ND 812A
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-DB-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Tube/Valve Audio - 125H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 156L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1532B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers