Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 125H

Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads, secondary solder lugs for convenient secondary connections. Also see our 125J Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125H - 8 10K 2, 4 or 8 5.60 H 0.55 2.81 1.00 1.63 2.38 0.19
Request a Quote Datasheet
Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads, secondary solder lugs for convenient secondary connections. Also see our 125J Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125H - 8 10K 2, 4 or 8 5.60 H 0.55 2.81 1.00 1.63 2.38 0.19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 125H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
125H
Transformers - Audio Transformers - Tube/Valve Audio 125H
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads, secondary solder lugs for convenient secondary connections. Also see our 125J Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125H - 8 10K 2, 4 or 8 5.60 H 0.55 2.81 1.00 1.63 2.38 0.19

Features

  • Designed for general purpose or replacement use in push-pull tube output circuits.
  • Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz)
  • Open style with minimum 5" long primary leads, secondary solder lugs for convenient secondary connections.
  • Also see our 125J Series.
  • For single ended use, see our 125SE Series.
  • For more impedance options, see our universal impedance push-pull 125 Series.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting
Impedance - Impedance - Hole
Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G
125H - 8 10K 2, 4 or 8 5.60 H 0.55 2.81 1.00 1.63 2.38 0.19

Supplier's Site
Audio Transformers - HM2524-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2524-ND
Audio Transformers HM2524-ND
10k Impedance Primary Ohms 2, 4, 8 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

10k Impedance Primary Ohms 2, 4, 8 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 125H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
125H
Transformers 125H
AUDIO TX OUTPUT SE OR PP

AUDIO TX OUTPUT SE OR PP

Buy Now
Shenzhen, China
Transformers - Audio Transformers
125H
Transformers - Audio Transformers 125H
TRANSFRMR AUDIO 10K TO 2/4/1 IMP

TRANSFRMR AUDIO 10K TO 2/4/1 IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
125H
Audio Transformers / Signal Transformers 125H
Audio Transformers / Signal Transformers Audio, Tube Output 10K Ohm, 8W

Audio Transformers / Signal Transformers Audio, Tube Output 10K Ohm, 8W

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 125H HM2524-ND 125H 125H 125H
Product Name Transformers - Audio Transformers - Tube/Valve Audio Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1580H10A1 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 161C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 102H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers