Hammond Manufacturing Company Inc. Audio Transformers 812

Description
500, 125/125 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
500, 125/125 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 812HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
812HM-ND
Audio Transformers 812HM-ND
500, 125/125 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

500, 125/125 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Audio Transformer - 162-812 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-812
Audio Transformer 162-812
TRANSF AUDIO 150/600 12K/48K IMP Product overview: 812 from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-812 can be used for catalog matching and distributor lookup.

TRANSF AUDIO 150/600 12K/48K IMP Product overview: 812 from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
812
Audio Transformers / Signal Transformers 812
Audio Transformers / Signal Transformers 125/500 10K/40K

Audio Transformers / Signal Transformers 125/500 10K/40K

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
812
Transformers - Audio Transformers 812
TRANSF AUDIO 150/600 12K/48K IMP

TRANSF AUDIO 150/600 12K/48K IMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 812HM-ND 162-812 812 812
Product Name Audio Transformers Audio Transformer Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details