Hammond Manufacturing Company Inc. Pulse Transformers 611D

Description
17mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
17mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 611D-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
611D-ND
Pulse Transformers 611D-ND
17mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

17mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
Transformers
611D
Transformers 611D
PULSE TRANSFORMER

PULSE TRANSFORMER

Buy Now
Shenzhen, China
Transformers - Pulse Transformers
611D
Transformers - Pulse Transformers 611D
TRANSFORMER PULSE 17MH 1.73DCR

TRANSFORMER PULSE 17MH 1.73DCR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 611D-ND 611D 611D
Product Name Pulse Transformers Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformers - Power Transformers - 1182R60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details