Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 560N

Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet
Description
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 560N - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
560N
Transformers - Audio Transformers - Signal Level 560N
Features Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible with reduced low frequency performance. Insertion loss of 1 db maximum Electrostatic shield between primary & secondary connected to core and brought out to pin "SH". Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primaries and secondaries can be reversed for impedance matching. Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max. Shipping weight 4 oz. (0.1 kg)

Features

  • Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long).
  • Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail.
  • Higher signal levels possible with reduced low frequency performance.
  • Insertion loss of 1 db maximum
  • Electrostatic shield between primary & secondary connected to core and brought out to pin "SH".
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility.
  • Primaries and secondaries can be reversed for impedance matching.
  • Overall dimensions 1.64" (41.7 mm) x 1.33" (33.8 mm) x 0.85" (21.6 mm) high max.
  • Shipping weight 4 oz. (0.1 kg)
Supplier's Site
Transformers - 560N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
560N
Transformers 560N
AUDIO TX BROADCAST PC MOUNT

AUDIO TX BROADCAST PC MOUNT

Buy Now
Audio Transformers - HM5158-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5158-ND
Audio Transformers HM5158-ND
600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
560N
Transformers - Audio Transformers 560N
TRANSF AUDIO 150/600 10K/40K IMP

TRANSF AUDIO 150/600 10K/40K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
560N
Audio Transformers / Signal Transformers 560N
Audio Transformers / Signal Transformers LOW PROFILE

Audio Transformers / Signal Transformers LOW PROFILE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 560N 560N HM5158-ND 560N 560N
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 109J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 109G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1615A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 156L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers