Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 515-0940

Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 515-0940 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
515-0940
Small Enclosures - General Purpose Metal 515-0940
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled

Key Features:

  • 18 ga. steel base for extra strength
  • Easy to machine - aluminum top panels are 0.064” thick aluminum.
  • Sides include vertical rows of ventilation
  • Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey).
  • Comes with four self adhesive rubber feet and required hardware.
  • Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).

Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled

Supplier's Site
Boxes - HM2165-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Slanted Top 7.580"" L x 6.260"" W (192.53mm x 159.00mm) X 3.930"" (99.82mm)"

"Console Metal, Steel Gray Slanted Top 7.580"" L x 6.260"" W (192.53mm x 159.00mm) X 3.930"" (99.82mm)"

Buy Now Datasheet
Desktop Enclosures - 232752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
232752
Desktop Enclosures 232752
Grey std console case,196x158x102/80m m

Grey std console case,196x158x102/80mm

Supplier's Site
Enclosures, Boxes, & Cases - 515-0940 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
515-0940
Enclosures, Boxes, & Cases 515-0940
PANEL/CASE

PANEL/CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 515-0940 HM2165-ND 232752 515-0940
Product Name Small Enclosures - General Purpose Metal Boxes Desktop Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Console Enclosures Junction Box
Length 7.4 inch (188 mm) 7.58 inch (192 mm)
Width 6 inch (152 mm) 6.26 inch (159 mm)
Depth 3.78 inch (96.01 mm) 4.07 inch (103 mm)
Material Steel; Steel Steel Aluminum; Aluminium, steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455J1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers