Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSP43618

Description
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
Request a Quote
Description
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSP43618 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSP43618
Electrical - Operator Interface - Modular Console System 2CSP43618
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
  • Features removable front and rear panels for easy access to bottom for cabling or transport by forklift.
  • For cable access, features 3 double knockouts on each end.
  • Available in 4" and 8" heights.
  • Available in 24", 36", 48" and 60" widths.
  • Maintains NEMA rating of system.
  • Formed 14 gauge steel.
  • Also offered with formed 14 gauge stainless steel.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - A - B1 - B2
2CLP42418 - 2CSP42418 - 4.00 24.00
2CLP43618 - 2CSP43618 - 4.00 36.00
2CLP44818 - 2CSP44818 - 4.00 - 48.00
2CLP46018 - 2CSP46018 - 4.00 - 60.00
2CLP82418 - 2CSP82418 - 8.00 24.00
2CLP83618 - 2CSP83618 - 8.00 36.00
2CLP84818 - 2CSP84818 - 8.00 - 48.00
2CLP86018 - 2CSP86018 - 8.00 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CSP43618 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSP43618
Enclosures Accessories and Hardware 2CSP43618
S2MCS-S-36 MODULAR PLINTH-4

S2MCS-S-36 MODULAR PLINTH-4

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSP43618 2CSP43618
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CLF36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers