Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEDW226

Description
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
Request a Quote
Description
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEDW226 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEDW226
Electrical - Modular - HME Series HMEDW226
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
  • For use with HME Single Door Series only
  • Provides maximum viewing area of enclosure equipment
  • Maintains NEMA/UL/CSA Type 12 rating
  • UL - 94-VO clear polycarbonate window
  • Removable and reversible for left or right hand opening
  • Complete with double bit insert latching mechanisim
  • Door opening 135°
  • Note: check compatibility with HFMD and HFMDT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Viewing Area - - For use with Cabinet
Part No. - H - W - E - H - W
HMEDW146 - 1219 434 67 1400 600
HMEDW148 - 1219 635 67 1400 800
HMEDW166 - 1419 434 67 1600 600
HMEDW168 - 1419 635 67 1600 800
HMEDW186 - 1617 434 67 1800 600
HMEDW188 - 1617 635 67 1800 800
HMEDW206 - 1819 434 67 2000 600
HMEDW208 - 1819 635 67 2000 800
HMEDW226 - 1819 434 266 2200 600
HMEDW228 - 1819 635 266 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HMEDW226 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEDW226
Enclosures Accessories and Hardware HMEDW226
PLEXI DR - FITS 2200X600 LG

PLEXI DR - FITS 2200X600 LG

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEDW226 HMEDW226
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers