Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 240CT

Description
Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 6-15P). Output (secondary) connected to a standard - 3 wire grounded duplex receptacle (NEMA 6-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 240CT - 250 2 8.25 6.00 4.00 240DT - 500 2 9.00 6.00 4.00 240ET - 750 2 10.25 7.50 5.00 240FT - 1000 2.00 10.25 7.50 5.00 240GT - 1500 2.00 12.50 9.00 5.00
Request a Quote Datasheet
Description
Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 6-15P). Output (secondary) connected to a standard - 3 wire grounded duplex receptacle (NEMA 6-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 240CT - 250 2 8.25 6.00 4.00 240DT - 500 2 9.00 6.00 4.00 240ET - 750 2 10.25 7.50 5.00 240FT - 1000 2.00 10.25 7.50 5.00 240GT - 1500 2.00 12.50 9.00 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 240CT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
240CT
Transformers - Line Transformers - Straight Isolation 240CT
Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 6-15P). Output (secondary) connected to a standard - 3 wire grounded duplex receptacle (NEMA 6-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - Length - Width - Height 240CT - 250 2 8.25 6.00 4.00 240DT - 500 2 9.00 6.00 4.00 240ET - 750 2 10.25 7.50 5.00 240FT - 1000 2.00 10.25 7.50 5.00 240GT - 1500 2.00 12.50 9.00 5.00

Features

  • Primary 240VAC, 50/60 Hz., Secondary 240VAC.
  • Provides circuit isolation.
  • Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile.
  • World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC).
  • Standard 3-wire, grounded plug (for use with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot long cord & standard North American plug (NEMA 6-15P).
  • Output (secondary) connected to a standard - 3 wire grounded duplex receptacle (NEMA 6-15R).
  • Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output.
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.
  • Note about Inrush Current:
    Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Outlet - Overall Dimensions
VA - Qty - Length - Width - Height
240CT - 250 2 8.25 6.00 4.00
240DT - 500 2 9.00 6.00 4.00
240ET - 750 2 10.25 7.50 5.00
240FT - 1000 2.00 10.25 7.50 5.00
240GT - 1500 2.00 12.50 9.00 5.00

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4894-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4894-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4894-ND
XFRMR ISOL 240V TO 240V 250VA

XFRMR ISOL 240V TO 240V 250VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
240CT
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 240CT
TRANSFORMER TOROIDAL ISOLATION

TRANSFORMER TOROIDAL ISOLATION

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 240CT HM4894-ND 240CT
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformers and Autotransformers, Step Up, Step Down - CV1201200-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Isolation
Input Voltage 120 volts
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 145J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Tube/Valve Audio - 126A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - 1536L - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details