Features:
XFRMR SEMI-TORO 2VA THRU HOLE
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 70180824 | 229E24 |
| Product Name | Transformer, Split Bobbin;2VA;Sec:100mA;Pri:115/230VAC;Sec:24V;PC;1750Vrms | Transformers - Power Transformers |
| Transformer Type | Impedance Matching Transformer; Isolation | |
| Primary Frequency | 50 / 60 Hz | |
| Input Voltage | 115 to 230 volts | |
| Output Voltage | 12 to 24 volts | 12 to 24 volts |