Hammond Manufacturing Company Inc. Fixed Inductors 195P5

Description
30mH Unshielded Inductor 5A 230mOhm Nonstandard
Request a Quote Datasheet
Description
30mH Unshielded Inductor 5A 230mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM4822-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM4822-ND
Fixed Inductors HM4822-ND
30mH Unshielded Inductor 5A 230mOhm Nonstandard

30mH Unshielded Inductor 5A 230mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 195P5
873683-195P5
Fixed Inductors - 195P5 873683-195P5
Manufacturer: Hammond Manufacturing Win Source Part Number: 873683-195P5 Series: 195 Features: Unshielded - Inductor 230mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4822, 195P5-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873683-195P5
Series: 195
Features: Unshielded - Inductor 230mOhm Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Chassis Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: HM4822, 195P5-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HM4822-ND 873683-195P5
Product Name Fixed Inductors Fixed Inductors - 195P5
Mounting Option Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details