Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 193LP

Description
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Request a Quote
Description
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 193LP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
193LP
Transformers - Chokes & Reactors 193LP
Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8" long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series. Operating temperature range is -40C to 65C Insulation class 105C Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.

Features

  • Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included).
  • Tolerance of 15% on both inductance & resistance.
  • Inductances measured at rated D.C. current.
  • Minimum 8" long leads.
  • Units will exhibit less inductance at slightly higher currents or more at lower currents.
  • Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers.
  • Units are vacuum impregnated with polyurethane varnish for quiet and long life operation.
  • For more sizes and voltages (open - bracket mount type) - link here to our 153-159 Series.
  • Operating temperature range is -40C to 65C
  • Insulation class 105C
  • Proper Henry testing requires an LCR meter in junction with a 25A power supply that does allow for DC bias as well a higher applied AC drive voltage to meet the test specifications.
Supplier's Site
Transformers - 193LP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
193LP
Transformers 193LP
CHOKE 5H @ 300mA DC POTTED

CHOKE 5H @ 300mA DC POTTED

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 193LP 193LP
Product Name Transformers - Chokes & Reactors Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 170D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
4 suppliers
Transformers - Power Transformers - 1182J15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 160D56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers