Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 179F

Description
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75
Request a Quote Datasheet
Description
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 179F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
179F
Transformers - Line Transformers - Step Down Isolation 179F
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75

Features

  • Primary 115VAC, 50/60 Hz., Secondary 95VAC.
  • Provides circuit isolation.
  • Electrostatic shield between primary & secondary.
  • World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC).
  • Designed mainly for Japanese equipment in North America.
  • Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding).
  • Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P)
  • Output (secondary) connected to two standard - 3 wire grounded receptacles.
  • Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output.
  • Indoor use only.
  • Remember - These units do NOT convert line frequency
  • This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Outlet - Overall Dimensions
VA - Qty - A - B - C
179E - 750 2 7.00 8.25 5.38
179F - 1000 2 7.00 9.75 5.38
179G - 1500 2 8.50 9.00 6.75

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 179F-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
179F-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 179F-ND
XFRMR ISOL 115V TO 95V 1000VA

XFRMR ISOL 115V TO 95V 1000VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
179F
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 179F
TRANSFORMER ISOL 115 TO 95V 1KVA

TRANSFORMER ISOL 115 TO 95V 1KVA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 179F 179F-ND 179F
Product Name Transformers - Line Transformers - Step Down Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 119DA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
Transformers - Classic Transformers - 1760W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 161C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182S15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers