Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 179E

Description
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75
Request a Quote
Description
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 179E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
179E
Transformers - Line Transformers - Step Down Isolation 179E
Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). Designed mainly for Japanese equipment in North America. Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding). Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P) Output (secondary) connected to two standard - 3 wire grounded receptacles. Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output. Indoor use only. Remember - These units do NOT convert line frequency This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Outlet - Overall Dimensions VA - Qty - A - B - C 179E - 750 2 7.00 8.25 5.38 179F - 1000 2 7.00 9.75 5.38 179G - 1500 2 8.50 9.00 6.75

Features

  • Primary 115VAC, 50/60 Hz., Secondary 95VAC.
  • Provides circuit isolation.
  • Electrostatic shield between primary & secondary.
  • World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC).
  • Designed mainly for Japanese equipment in North America.
  • Perfect for operating "Classic" equipment that can not tolerate todays higher line voltages (ie..125 VAC input will produce a stress free 105 VAC output at full load PLUS isolation and shielding).
  • Standard 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot long cord and standard North American plug (NEMA 5-15P)
  • Output (secondary) connected to two standard - 3 wire grounded receptacles.
  • Features include ventilated black steel case, rocker lighted on-off switch & fuse protected output.
  • Indoor use only.
  • Remember - These units do NOT convert line frequency
  • This series has been discontinued and is available only as long as stock lasts. At this time there is no replacement however parts can be ordered as a custom. Contact Hammond customer service for a quote.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Outlet - Overall Dimensions
VA - Qty - A - B - C
179E - 750 2 7.00 8.25 5.38
179F - 1000 2 7.00 9.75 5.38
179G - 1500 2 8.50 9.00 6.75

Supplier's Site
Transformers - 179E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
179E
Transformers 179E
115 TO 95 ISOLATED TRANS

115 TO 95 ISOLATED TRANS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 179E 179E
Product Name Transformers - Line Transformers - Step Down Isolation Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Straight Isolation - 171B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 106V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Straight Isolation - 240DT - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Speaker Level - 119Y250 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers