Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750J

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750J - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750J
Transformers - Classic Transformers 1750J
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Audio Transformers - HM4564-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4564-ND
Audio Transformers HM4564-ND
4kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 31.11:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

4kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 31.11:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 1750J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750J
Transformers 1750J
OUTPUT 35W PRO REVERB SEC=4OHM

OUTPUT 35W PRO REVERB SEC=4OHM

Buy Now
Shenzhen, China
Transformers - Audio Transformers
1750J
Transformers - Audio Transformers 1750J
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750J
Audio Transformers / Signal Transformers 1750J
Audio Transformers / Signal Transformers Fender/ProTremolux Primary Ohms 4000 CT

Audio Transformers / Signal Transformers Fender/ProTremolux Primary Ohms 4000 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750J HM4564-ND 1750J 1750J 1750J
Product Name Transformers - Classic Transformers Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 170F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1750W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1615A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers