Hammond Manufacturing Company Inc. Transformers - Line Transformers 178MG500

Description
Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use Medical electronics High end test equipment / laboratory cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life support appliances. 3 different VA Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz. 4 different electrical configurations; 120V-120V straight isolation ("178" series) 240V-240V straight isolation ("240" series) 240V-120V step down isolation ("289" series) 120V-240V step up isolation ("298" series) Vented 14 gauge steel housing with white powder paint Hospital Grade 3-wire grounded Input Plug (see chart). 2 or 3 Duplex Hospital Grade Output Receptacles (see chart). On-Off Switch / Circuit Breaker combo protected, and built in automatic Thermal Cut Out for added protection.
Request a Quote Datasheet
Description
Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use Medical electronics High end test equipment / laboratory cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life support appliances. 3 different VA Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz. 4 different electrical configurations; 120V-120V straight isolation ("178" series) 240V-240V straight isolation ("240" series) 240V-120V step down isolation ("289" series) 120V-240V step up isolation ("298" series) Vented 14 gauge steel housing with white powder paint Hospital Grade 3-wire grounded Input Plug (see chart). 2 or 3 Duplex Hospital Grade Output Receptacles (see chart). On-Off Switch / Circuit Breaker combo protected, and built in automatic Thermal Cut Out for added protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - 178MG500 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers
178MG500
Transformers - Line Transformers 178MG500
Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use Medical electronics High end test equipment / laboratory cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life support appliances. 3 different VA Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz. 4 different electrical configurations; 120V-120V straight isolation ("178" series) 240V-240V straight isolation ("240" series) 240V-120V step down isolation ("289" series) 120V-240V step up isolation ("298" series) Vented 14 gauge steel housing with white powder paint Hospital Grade 3-wire grounded Input Plug (see chart). 2 or 3 Duplex Hospital Grade Output Receptacles (see chart). On-Off Switch / Circuit Breaker combo protected, and built in automatic Thermal Cut Out for added protection.

Features:

  • Intended for non-patient connected indoor applications where protection of sensitive electronics is required:
    • High end audio / studio use
    • Medical electronics
    • High end test equipment / laboratory
  • cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005).
  • Each unit provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps).
  • Reduced noise coupling due to floating AC output.
  • Not intended to be used to supply power to life support appliances.
  • 3 different VA Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz.
  • 4 different electrical configurations;
    • 120V-120V straight isolation ("178" series)
    • 240V-240V straight isolation ("240" series)
    • 240V-120V step down isolation ("289" series)
    • 120V-240V step up isolation ("298" series)
  • Vented 14 gauge steel housing with white powder paint
  • Hospital Grade 3-wire grounded Input Plug (see chart).
  • 2 or 3 Duplex Hospital Grade Output Receptacles (see chart).
  • On-Off Switch / Circuit Breaker combo protected, and built in automatic Thermal Cut Out for added protection.
Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 164-178MG500-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
164-178MG500-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 164-178MG500-ND
XFRMR MED GRADE ISOL 120V 500VA

XFRMR MED GRADE ISOL 120V 500VA

Buy Now Datasheet
Transformers - 178MG500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
178MG500
Transformers 178MG500
MEDICAL LINE ISOLATION, 500VA

MEDICAL LINE ISOLATION, 500VA

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Transformers Transformers Transformers
Product Number 178MG500 164-178MG500-ND 178MG500
Product Name Transformers - Line Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 109E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 106C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1581T5 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Chokes & Reactors - 1535J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details