Hammond Manufacturing Company Inc. Audio Transformers 850J

Description
600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet
Description
600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 850J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
850J-ND
Audio Transformers 850J-ND
600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Audio Transformers - 850J - 1021881-850J - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 850J
1021881-850J
Audio Transformers - 850J 1021881-850J
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021881-850J Packaging: Bulk Termination Style: Solder Lug Transformer Type: Broadcast Quality Height - Seated (Max): 1.650" (41.91mm) Mounting: Chassis Mount Frequency Range: 20Hz to 20kHz Insertion Loss: 1dB Weight: 0.4 lb (181.44g) Categories: Transformers Status: Active Impedance - Primary (Ohms): 600, 150/150 Impedance - Secondary (Ohms): 4.8k, 1.2k/1.2k DC Resistance (DCR) - Primary: 69 Ohm DC Resistance (DCR) - Secondary: 570 Ohm Frequency Response: ±0.5dB Power Level: 15dB Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021881-850J
Packaging: Bulk
Termination Style: Solder Lug
Transformer Type: Broadcast Quality
Height - Seated (Max): 1.650" (41.91mm)
Mounting: Chassis Mount
Frequency Range: 20Hz to 20kHz
Insertion Loss: 1dB
Weight: 0.4 lb (181.44g)
Categories: Transformers
Status: Active
Impedance - Primary (Ohms): 600, 150/150
Impedance - Secondary (Ohms): 4.8k, 1.2k/1.2k
DC Resistance (DCR) - Primary: 69 Ohm
DC Resistance (DCR) - Secondary: 570 Ohm
Frequency Response: ±0.5dB
Power Level: 15dB
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Transformer - 162-850J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-850J
Audio Transformer 162-850J
TRAN AUDIO 150/600 1.2K/4.8K IMP Product overview: 850J from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850J can be used for catalog matching and distributor lookup.

TRAN AUDIO 150/600 1.2K/4.8K IMP Product overview: 850J from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Audio Transformers
850J
Transformers - Audio Transformers 850J
TRAN AUDIO 150/600 1.2K/4.8K IMP

TRAN AUDIO 150/600 1.2K/4.8K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850J
Audio Transformers / Signal Transformers 850J
Audio Transformers / Signal Transformers 150/600 1200/4800

Audio Transformers / Signal Transformers 150/600 1200/4800

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 850J-ND 1021881-850J 162-850J 850J 850J
Product Name Audio Transformers Audio Transformers - 850J Audio Transformer Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-0 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Toroidal Transformers - 1176064 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Flyback Transformers - CX9649-AL CX9649-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details