Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 175A-NA

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 175A-NA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
175A-NA
Transformers - Line Transformers - Autotransformers 175A-NA
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC).
  • Input is circuit breaker protected.
  • Hi-pot tested to 2 KV RMS.
  • Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P).
  • Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Wt. Lbs.
VA - A - B - C - D - E
175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5
175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5
175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6
175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10
175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14
175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5
175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Supplier's Site
Transformers - 175A-NA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
175A-NA
Transformers 175A-NA
100VA AUTO STEPDOWN N.AMERICAN

100VA AUTO STEPDOWN N.AMERICAN

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4580-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4580-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4580-ND
XFRMR NON-ISOL 230V-115V 100VA

XFRMR NON-ISOL 230V-115V 100VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
175A-NA
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 175A-NA
TRANSF AUTO 230-115V 100VA USA

TRANSF AUTO 230-115V 100VA USA

Supplier's Site
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;4.25In.Dia.;3 - 70181304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;4.25In.Dia.;3
70181304
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;4.25In.Dia.;3 70181304
Features: 50 or 60 Hz Operation Input Is Circuit Breaker Protected Hi-Pot Tested to 2 kVRMS Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p) Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug

Features:

  • 50 or 60 Hz Operation
  • Input Is Circuit Breaker Protected
  • Hi-Pot Tested to 2 kVRMS
  • Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p)
  • Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 175A-NA 175A-NA HM4580-ND 175A-NA 70181304
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;4.25In.Dia.;3
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer Isolation; Solar Power Transformer
Winding Turns Step-Down Transformer
Standards RoHS UL
Power Rating (VA) 100 VA 100 VA 100 VA 100 VA 100 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117K16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 266M25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1540M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2 suppliers