Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650WA

Description
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Request a Quote Datasheet
Description
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650WA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650WA
Transformers - Classic Transformers 1650WA
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.

Features

  • NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads).
  • Designed for push-pull tube output circuits.
  • Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer).
  • All models have a secondary tapped for 4, 8 or 16 ohm outputs.
  • Enclosed (shielded), 4 slot, above chassis Type "X" mounting.
  • Manufactured with plastic coil forms for coil support and insulation.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum.
  • Insulated flexible leads 8" min.
  • All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired).
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Supplier's Site
Audio Transformers - HM4361-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4361-ND
Audio Transformers HM4361-ND
1.9kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

1.9kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

Buy Now Datasheet
Transformers - 1650WA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1650WA
Transformers 1650WA
AUDIO TX 1.9K OHM 280 WATT

AUDIO TX 1.9K OHM 280 WATT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650WA
Audio Transformers / Signal Transformers 1650WA
Audio Transformers / Signal Transformers PUSHPULL 280W 1900CT

Audio Transformers / Signal Transformers PUSHPULL 280W 1900CT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1650WA
Transformers - Audio Transformers 1650WA
AUDIOPHILE TUBE OUTPUT TRANSFRMR

AUDIOPHILE TUBE OUTPUT TRANSFRMR

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1650WA HM4361-ND 1650WA 1650WA 1650WA
Product Name Transformers - Classic Transformers Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161G120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 193J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 125GSE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 157E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers