Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 171G

Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet
Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 171G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
171G
Transformers - Line Transformers - Straight Isolation 171G
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs

Features


  • Primary 115VAC, 50/60 Hz., Secondary 115VAC
  • Provides complete circuit isolation.
  • Electrostatic shield between primary & secondary to greatly attenuate surges and noise.
  • Hi-pot tested to 2 KV RMS.
  • Circuit breaker in primary.
  • Standard 3-wire, grounded plug & receptacle.
  • Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544)
  • Indoor use only
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs
Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2105-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2105-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2105-ND
XFRMR ISOL 115V TO 115V 1000VA

XFRMR ISOL 115V TO 115V 1000VA

Buy Now Datasheet
Transformers - 171G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
171G
Transformers 171G
PLUG IN ISOLATION 1000VA

PLUG IN ISOLATION 1000VA

Buy Now
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;1000VA;2kVrms;5.28In.W;7.75In - 70181299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;1000VA;2kVrms;5.28In.W;7.75In
70181299
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;1000VA;2kVrms;5.28In.W;7.75In 70181299
Features: 50/60 Hz Operation Electrostatic Shield Between Primary and Secondary Hi-Pot Tested to 2 kV Circuit Breaker in the Primary Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P) Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)

Features:

  • 50/60 Hz Operation
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested to 2 kV
  • Circuit Breaker in the Primary
  • Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P)
  • Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
171G
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 171G
TRANSFORMER PLUG & RECEPTACLE

TRANSFORMER PLUG & RECEPTACLE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 171G HM2105-ND 171G 70181299 171G
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;1000VA;2kVrms;5.28In.W;7.75In Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation; Buck-Boost Transformers Isolation
Standards RoHS UL
Power Rating (VA) 1000 VA 1000 VA 1000 VA 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117F2 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 102B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Audio Transformers - 140Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers
Transformers - Power Transformers - 1182H110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers