Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 168C

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 168C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
168C
Transformers - Line Transformers - Autotransformers 168C
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input.
  • Output taps @ 85, 95, 105, 110, 115 and 125VAC.
  • Ideal for manual line voltage adjustment for electronic equipment or small appliance operation.
  • Models 168B, 168C & 168D are CSA certified (209651)
  • Connection by flexible leads, 8" minimum length.
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
168B - 200 3.13 3.30 3.80 2.50 1.90 4.3
168C - 350 3.13 4.00 3.80 2.50 2.70 6.5
168D - 500 3.75 4.00 4.60 3.00 2.80 8
168E - 750 3.75 4.50 4.60 3.00 3.30 10
168F - 1000 3.75 5.50 4.60 3.00 4.30 14
168H - 1500 4.38 6.10 5.30 3.50 4.50 20
168J - 2000 4.38 6.60 5.30 3.50 5.10 23

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2100-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2100-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2100-ND
XFRMR NON-ISOL 115V-125V 350VA

XFRMR NON-ISOL 115V-125V 350VA

Buy Now Datasheet
Transformers - 168C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
168C
Transformers 168C
AUTO TX

AUTO TX

Buy Now
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
168C
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 168C
TRANSFMR 115V TAPS 85-125V 350VA

TRANSFMR 115V TAPS 85-125V 350VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 168C HM2100-ND 168C 168C
Product Name Transformers - Line Transformers - Autotransformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 125E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
7 suppliers
Transformers - Power Transformers - 266L48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1580H10B1 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details