Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 171E

Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet
Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 171E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
171E
Transformers - Line Transformers - Straight Isolation 171E
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs

Features


  • Primary 115VAC, 50/60 Hz., Secondary 115VAC
  • Provides complete circuit isolation.
  • Electrostatic shield between primary & secondary to greatly attenuate surges and noise.
  • Hi-pot tested to 2 KV RMS.
  • Circuit breaker in primary.
  • Standard 3-wire, grounded plug & receptacle.
  • Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544)
  • Indoor use only
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs
Supplier's Site
Transformers - 171E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
171E
Transformers 171E
PLUG IN ISOLATION 500VA

PLUG IN ISOLATION 500VA

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM1560-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM1560-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM1560-ND
XFRMR ISOL 115V TO 115V 500VA

XFRMR ISOL 115V TO 115V 500VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
171E
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 171E
TRANSFM ISOL 115 TO 115VAC 500VA

TRANSFM ISOL 115 TO 115VAC 500VA

Supplier's Site
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;500VA;2kVrms;3.80In.W;7.06In. - 70181298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;500VA;2kVrms;3.80In.W;7.06In.
70181298
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;500VA;2kVrms;3.80In.W;7.06In. 70181298
Features: 50/60 Hz Operation Electrostatic Shield Between Primary and Secondary Hi-Pot Tested to 2 kV Circuit Breaker in the Primary Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P) Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)

Features:

  • 50/60 Hz Operation
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested to 2 kV
  • Circuit Breaker in the Primary
  • Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P)
  • Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 171E 171E HM1560-ND 171E 70181298
Product Name Transformers - Line Transformers - Straight Isolation Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;500VA;2kVrms;3.80In.W;7.06In.
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation Isolation; Buck-Boost Transformers
Standards RoHS UL
Power Rating (VA) 500 VA 500 VA 500 VA 500 VA 500 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182Q240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Speaker Level - 117K16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Transformers - Power Transformers - 1182Q117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers