Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170C

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170C
Transformers - Line Transformers - Autotransformers 170C
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Connection by flexible leads, 8" minimum length.
  • Models 170A, 170B, 170C & 170D are CSA certified (209651)
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
170 - 50 2.19 2.63 2.63 1.75 1.56 2
170A - 100 2.50 3.00 3.10 2.00 1.90 3
170B - 200 3.13 3.50 3.80 2.50 2.20 4.5
170C - 300 3.13 4.00 3.80 2.50 2.70 6
170D - 500 3.75 4.50 4.60 3.00 3.30 10
170E - 750 3.75 5.50 4.60 3.00 4.30 14
170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5
170G - 1500 4.38 6.60 5.30 3.50 5.10 22
170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Supplier's Site
Transformers - 170C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170C
Transformers 170C
AUTO 300VA 230/115

AUTO 300VA 230/115

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4540-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4540-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4540-ND
XFRMR NON-ISOL 115V-230V 300VA

XFRMR NON-ISOL 115V-230V 300VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170C
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170C
TRANSFORMR AUTO 115-230VAC 300VA

TRANSFORMR AUTO 115-230VAC 300VA

Supplier's Site
Transformer, Line Auto;300VA;230VAC to 115VAC Vi;115VAC to 230VAC Vo;3.81In.H;4I - 70181293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line Auto;300VA;230VAC to 115VAC Vi;115VAC to 230VAC Vo;3.81In.H;4I
70181293
Transformer, Line Auto;300VA;230VAC to 115VAC Vi;115VAC to 230VAC Vo;3.81In.H;4I 70181293
Features: Flexible World Wide Applications — 50 or 60 Hz Operation — Step Down (230 VAC to 115 VAC) or — Step Up (115 VAC to 230 VAC) Connection by Flexible Leads, 8" Minimum Length Models 170B and 170D Are CSA Certified (# LR 3902)

Features:

  • Flexible World Wide Applications
    — 50 or 60 Hz Operation
    — Step Down (230 VAC to 115 VAC) or
    — Step Up (115 VAC to 230 VAC)
  • Connection by Flexible Leads, 8" Minimum Length
  • Models 170B and 170D Are CSA Certified (# LR 3902)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 170C 170C HM4540-ND 170C 70181293
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line Auto;300VA;230VAC to 115VAC Vi;115VAC to 230VAC Vo;3.81In.H;4I
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer Isolation; Solar Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Standards RoHS CSA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 102K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 144I - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 143D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Audio Transformers - 140KHM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers