Features
PWR XFMR LAMINATED 27VA CHAS MT
Features:
PWR XFMR LAMINATED 27VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166K18 | 166K18 | HM535-ND | 70181273 | 166K18 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:18VCT;Sec:1.5A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | ||
| Output Voltage | 18 volts | 18 volts | 18 volts | ||
| Power Rating (VA) | 27 VA | 115 VA | 27 VA | ||
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Wire Leads |