Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650W

Description
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Request a Quote Datasheet
Description
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650W - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650W
Transformers - Classic Transformers 1650W
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.

Features

  • Please see our NEW & improved versions (easy wire secondary series).
  • Designed for push-pull tube output circuits.
  • Enclosed (shielded), 4 slot, above chassis Type "X" mounting.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum.
  • Insulated flexible leads 8" min.
  • Manufactured with plastic coil forms for coil support and insulation.
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
  • Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below).
  • For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers.

1645 Only

  • Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications)
  • To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire).
  • To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Supplier's Site
Transformers - 1650W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1650W
Transformers 1650W
AUDIO TX 1.9K OHM 280 WATT

AUDIO TX 1.9K OHM 280 WATT

Buy Now
Audio Transformers - HM2098-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2098-ND
Audio Transformers HM2098-ND
1.9kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

1.9kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

Buy Now
Shenzhen, China
Transformers - Audio Transformers
1650W
Transformers - Audio Transformers 1650W
TRANSFORMER AUDIO 1.9KCT 280W

TRANSFORMER AUDIO 1.9KCT 280W

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650W
Audio Transformers / Signal Transformers 1650W
Audio Transformers / Signal Transformers 280W 1.9K ct /4-8-16 Push-Pull Tube Type

Audio Transformers / Signal Transformers 280W 1.9K ct /4-8-16 Push-Pull Tube Type

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1650W 1650W HM2098-ND 1650W 1650W
Product Name Transformers - Classic Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 159ZB - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 104H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 108L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers