Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 142C

Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet
Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 142C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
142C
Transformers - Audio Transformers - Signal Level 142C
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.

Features

  • Applications: Driver, Input, Interstage, Isolation
  • 100mW power level at 200Hz. - 15kHz
  • Pin type (0.0375" x .02"), P.C. board mount.
  • Economical, open type construction.
  • Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.).
  • Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies.
  • Insertion loss less than 1/2 db.
  • Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing.
  • Insulation test 1500V rms.
  • Net weight: 0.5 oz.

Notes:
1)The current figure is for maximum unbalanced current.
2) D.C. resistance shown is for the total primary or secondary windings.

Supplier's Site
Transformers - 142C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
142C
Transformers 142C
AUDIO TX PC MOUNT

AUDIO TX PC MOUNT

Buy Now
Audio Transformers - 164-142C-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
164-142C-ND
Audio Transformers 164-142C-ND
AUDIO XFMR 15KCT / 15KCT TH

AUDIO XFMR 15KCT / 15KCT TH

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
142C
Audio Transformers / Signal Transformers 142C
Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 15K CT PRIMARY15K CT

Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 15K CT PRIMARY15K CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 142C 142C 164-142C-ND 142C
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer Audio
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 149T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 182V24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Classic Transformers - 1760L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 195D50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
2 suppliers