Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650KP

Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet
Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650KP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650KP
Transformers - Classic Transformers 1650KP
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.

Features

  • Designed for push-pull tube output circuits.
  • A perfect match to our 300P potted power transformers.
  • Enclosed in a drawn steel case, the transformer is completely potted in epoxy.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum.
  • Lead connection is via 10 bottom mounted lugs.
  • All units include 40% screen taps for Ultra-Linear operation (if desired).
  • Finished in a black powder paint (to match our 300P series power transformers).
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Supplier's Site
Transformers - 1650KP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1650KP
Transformers 1650KP
AUDIO TX 3.4K OHM 50 WATT POTT

AUDIO TX 3.4K OHM 50 WATT POTT

Buy Now
Audio Transformers - 1650KP-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
1650KP-ND
Audio Transformers 1650KP-ND
3.4kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

3.4kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650KP
Audio Transformers / Signal Transformers 1650KP
Audio Transformers / Signal Transformers Push-Pull, Potted Primary 3400 CT, 50W

Audio Transformers / Signal Transformers Push-Pull, Potted Primary 3400 CT, 50W

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1650KP
Transformers - Audio Transformers 1650KP
TRANSFMR AUDIO 3.4KCT 4/8/16 IMP

TRANSFMR AUDIO 3.4KCT 4/8/16 IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1650KP 1650KP 1650KP-ND 1650KP 1650KP
Product Name Transformers - Classic Transformers Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1539M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1581H8DP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Chokes & Reactors - 1532E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers