Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 1630SEA

Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet
Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 1630SEA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
1630SEA
Transformers - Audio Transformers - Tube/Valve Audio 1630SEA
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.

Features

  • "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes).
  • Enclosed (shielded), four slot, chassis Type "X" mounting.
  • Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.)
  • Insulated flexible leads 8" min.
  • For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes.
  • High quality laminations, (M6) grain oriented silicon steel.
  • Core is gapped to reduce core saturation in Class-A tube amplifier circuits.
  • For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Supplier's Site
Audio Transformers - HM1558-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM1558-ND
Audio Transformers HM1558-ND
3.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

3.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 1630SEA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1630SEA
Transformers 1630SEA
AUDIO TX 3.5K OHM 30 WATT

AUDIO TX 3.5K OHM 30 WATT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1630SEA
Audio Transformers / Signal Transformers 1630SEA
Audio Transformers / Signal Transformers Audio 1End TubeOut 3.5K Ohm, 30W, 135mA

Audio Transformers / Signal Transformers Audio 1End TubeOut 3.5K Ohm, 30W, 135mA

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1630SEA
Transformers - Audio Transformers 1630SEA
AUDIOPHILE TUBE OUTPUT TRANSFRMR

AUDIOPHILE TUBE OUTPUT TRANSFRMR

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1630SEA HM1558-ND 1630SEA 1630SEA 1630SEA
Product Name Transformers - Audio Transformers - Tube/Valve Audio Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148Y - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 145A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Autotransformers - 170F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 104L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers