Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170F

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170F
Transformers - Line Transformers - Autotransformers 170F
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Connection by flexible leads, 8" minimum length.
  • Models 170A, 170B, 170C & 170D are CSA certified (209651)
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
170 - 50 2.19 2.63 2.63 1.75 1.56 2
170A - 100 2.50 3.00 3.10 2.00 1.90 3
170B - 200 3.13 3.50 3.80 2.50 2.20 4.5
170C - 300 3.13 4.00 3.80 2.50 2.70 6
170D - 500 3.75 4.50 4.60 3.00 3.30 10
170E - 750 3.75 5.50 4.60 3.00 4.30 14
170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5
170G - 1500 4.38 6.60 5.30 3.50 5.10 22
170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Supplier's Site
Transformers - 170F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170F
Transformers 170F
AUTO 1000VA 230/115

AUTO 1000VA 230/115

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4545-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4545-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4545-ND
XFRMR NON-ISOL 115-230VAC 1KVA

XFRMR NON-ISOL 115-230VAC 1KVA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170F
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170F
TRANSFORMER AUTO 115-230VAC 1KVA

TRANSFORMER AUTO 115-230VAC 1KVA

Supplier's Site
Transformer, Line Auto;1000VA;230VAC or115VAC Vi;115VAC or 230VAC Vo;4.56In.H - 70180831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line Auto;1000VA;230VAC or115VAC Vi;115VAC or 230VAC Vo;4.56In.H
70180831
Transformer, Line Auto;1000VA;230VAC or115VAC Vi;115VAC or 230VAC Vo;4.56In.H 70180831
Step-Down Auto-Transformers, 230 V Input Voltage, 115 V Output Voltage Single Winding, Does Not Provide Isolation, for Use Where Equipment Is Already Isolated And Only Voltage Change Is Required Flexible World Wide Applications &tab;— 50 or 60 Hz. Operation &tab;— Step Down (230 VAC to 115 VAC) or &tab;— Step Up (115 VAC to 230 VAC) Connection by Flexible Leads, 8" Minimum Length Models 170A, 170B, 170C and 170D Are CSA Certified (# LR 3902) Those Units Do NOT Convert Line Frequency

Step-Down Auto-Transformers, 230 V Input Voltage, 115 V Output Voltage

  • Single Winding, Does Not Provide Isolation, for Use Where Equipment Is Already Isolated And Only Voltage Change Is Required
  • Flexible World Wide Applications
    &tab;— 50 or 60 Hz. Operation
    &tab;— Step Down (230 VAC to 115 VAC) or
    &tab;— Step Up (115 VAC to 230 VAC)
  • Connection by Flexible Leads, 8" Minimum Length
  • Models 170A, 170B, 170C and 170D Are CSA Certified (# LR 3902)
  • Those Units Do NOT Convert Line Frequency
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 170F 170F HM4545-ND 170F 70180831
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line Auto;1000VA;230VAC or115VAC Vi;115VAC or 230VAC Vo;4.56In.H
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer Isolation; Solar Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Standards RoHS CSA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 157R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Classic Transformers - 1750PA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182G22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers