Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 1629SEA

Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet
Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 1629SEA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
1629SEA
Transformers - Audio Transformers - Tube/Valve Audio 1629SEA
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.

Features

  • "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes).
  • Enclosed (shielded), four slot, chassis Type "X" mounting.
  • Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.)
  • Insulated flexible leads 8" min.
  • For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes.
  • High quality laminations, (M6) grain oriented silicon steel.
  • Core is gapped to reduce core saturation in Class-A tube amplifier circuits.
  • For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Supplier's Site
Transformers - 1629SEA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1629SEA
Transformers 1629SEA
AUDIO TX 6.5K OHM 30 WATT

AUDIO TX 6.5K OHM 30 WATT

Buy Now
Transformers - Audio Transformers - 1034906-1629SEA - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1034906-1629SEA
Transformers - Audio Transformers 1034906-1629SEA
Win Source Part Number: 1034906-1629SEA Category: Transformers>Audio Transformers Series: 1600 Termination Style: Wire Leads Package: Box Transformer Type: Single Ended Audiophile, Ultra-Linear - Tube Output Height - Seated (Max): 4.560" (115.82mm) Standard Package: 1 Frequency Range: 20Hz ~ 20kHz Insertion Loss: ±1dB Weight: 11 lbs (5 kg) Voltage - Isolation: 2000Vrms Mounting Type: Chassis Mount Dimension: 4.500" L x 3.750" W (114.30mm x 95.25mm) Impedance - Primary (Ohms): 6.5k Impedance - Secondary (Ohms): 4, 8, 16 Frequency Response: ±1dB Power Level: 30W ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Hammond Manufacturing Other Names: HM4223,1629SEA-ND Base Product Number: 1629

Win Source Part Number: 1034906-1629SEA
Category: Transformers>Audio Transformers
Series: 1600
Termination Style: Wire Leads
Package: Box
Transformer Type: Single Ended Audiophile, Ultra-Linear - Tube Output
Height - Seated (Max): 4.560" (115.82mm)
Standard Package: 1
Frequency Range: 20Hz ~ 20kHz
Insertion Loss: ±1dB
Weight: 11 lbs (5 kg)
Voltage - Isolation: 2000Vrms
Mounting Type: Chassis Mount
Dimension: 4.500" L x 3.750" W (114.30mm x 95.25mm)
Impedance - Primary (Ohms): 6.5k
Impedance - Secondary (Ohms): 4, 8, 16
Frequency Response: ±1dB
Power Level: 30W
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Hammond Manufacturing
Other Names: HM4223,1629SEA-ND
Base Product Number: 1629

Buy Now Datasheet
Audio Transformers - HM4223-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4223-ND
Audio Transformers HM4223-ND
6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1629SEA
Transformers - Audio Transformers 1629SEA
AUDIOPHILE TUBE OUTPUT TRANSFRMR

AUDIOPHILE TUBE OUTPUT TRANSFRMR

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1629SEA
Audio Transformers / Signal Transformers 1629SEA
Audio Transformers / Signal Transformers Audio 1End TubeOut 6.5K Ohm, 30W, 100mA

Audio Transformers / Signal Transformers Audio 1End TubeOut 6.5K Ohm, 30W, 100mA

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1629SEA 1629SEA 1034906-1629SEA HM4223-ND 1629SEA 1629SEA
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers Transformers - Audio Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 176A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers
Transformers - Chokes & Reactors - 1532H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 117J8 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Autotransformers - 175D-NA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
4 suppliers