Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1595EBK

Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Two piece construction. Integral card guides accept 1.5 mm (0.062”) P.C. cards. 0.20” diameter stand off bosses in the base for supporting various subassemblies. Integral brass bushings with four M3 x 0.5” x 8 mm (0.31”) Phillips pan head screws hold recessed panel into sloping front of case. 1.01 mm (0.04”) aluminum panel with paper on one side. Four self-adhesive feet included. Stocked in black and grey. Available in gray or black. Includes plastic housing, aluminum plate, (4) adhesive feet, and (4) screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Width - Length - Depth (Back of Console) 1595CBK - Black 6.35 3.78 2.28 1595CGY - Gray 6.35 3.78 2.28 1595EBK - Black 8.47 5.12 2.95 1595EGY - Gray 8.47 5.12 2.95
Request a Quote Datasheet
Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Two piece construction. Integral card guides accept 1.5 mm (0.062”) P.C. cards. 0.20” diameter stand off bosses in the base for supporting various subassemblies. Integral brass bushings with four M3 x 0.5” x 8 mm (0.31”) Phillips pan head screws hold recessed panel into sloping front of case. 1.01 mm (0.04”) aluminum panel with paper on one side. Four self-adhesive feet included. Stocked in black and grey. Available in gray or black. Includes plastic housing, aluminum plate, (4) adhesive feet, and (4) screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Width - Length - Depth (Back of Console) 1595CBK - Black 6.35 3.78 2.28 1595CGY - Gray 6.35 3.78 2.28 1595EBK - Black 8.47 5.12 2.95 1595EGY - Gray 8.47 5.12 2.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1595EBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1595EBK
Small Enclosures - Plastic Enclosures - General Purpose 1595EBK
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Two piece construction. Integral card guides accept 1.5 mm (0.062”) P.C. cards. 0.20” diameter stand off bosses in the base for supporting various subassemblies. Integral brass bushings with four M3 x 0.5” x 8 mm (0.31”) Phillips pan head screws hold recessed panel into sloping front of case. 1.01 mm (0.04”) aluminum panel with paper on one side. Four self-adhesive feet included. Stocked in black and grey. Available in gray or black. Includes plastic housing, aluminum plate, (4) adhesive feet, and (4) screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Width - Length - Depth (Back of Console) 1595CBK - Black 6.35 3.78 2.28 1595CGY - Gray 6.35 3.78 2.28 1595EBK - Black 8.47 5.12 2.95 1595EGY - Gray 8.47 5.12 2.95

Features:

  • Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Two piece construction. Integral card guides accept 1.5 mm (0.062”) P.C. cards. 0.20” diameter stand off bosses in the base for supporting various subassemblies.
  • Integral brass bushings with four M3 x 0.5” x 8 mm (0.31”) Phillips pan head screws hold recessed panel into sloping front of case.
  • 1.01 mm (0.04”) aluminum panel with paper on one side.
  • Four self-adhesive feet included.
  • Stocked in black and grey.

Available in gray or black.
Includes plastic housing, aluminum plate, (4) adhesive feet, and (4) screws.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Part Number - Color - Width - Length - Depth (Back of Console)
1595CBK - Black 6.35 3.78 2.28
1595CGY - Gray 6.35 3.78 2.28
1595EBK - Black 8.47 5.12 2.95
1595EGY - Gray 8.47 5.12 2.95

Supplier's Site
General Purpose Enclosures - 2565538 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2565538
General Purpose Enclosures 2565538
Sloping Console, FRABS

Sloping Console, FRABS

Supplier's Site
Boxes - HM244-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Slanted Top 8.465"" L x 5.118"" W (215.01mm x 130.00mm) X 2.972"" (75.50mm)"

"Box Plastic, ABS Black Slanted Top 8.465"" L x 5.118"" W (215.01mm x 130.00mm) X 2.972"" (75.50mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1595EBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1595EBK
Enclosures, Boxes, & Cases 1595EBK
PLASTIC CONSOLE 8.47X5.12X2.95

PLASTIC CONSOLE 8.47X5.12X2.95

Buy Now
Console, Instrument; ABS Plastic; 8.47 in.; 5.12 in.; M3 x 0.5 in. - 70166925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Console, Instrument; ABS Plastic; 8.47 in.; 5.12 in.; M3 x 0.5 in.
70166925
Console, Instrument; ABS Plastic; 8.47 in.; 5.12 in.; M3 x 0.5 in. 70166925
1595 Series ABS Plastic Instrument Console Desktop electronic instrument enclosure Ideally suited for mounting printed circuit boards The instrument console have four self-adhesive feet included and stocked in black and grey.

1595 Series ABS Plastic Instrument Console

  • Desktop electronic instrument enclosure
  • Ideally suited for mounting printed circuit boards
    The instrument console have four self-adhesive feet included and stocked in black and grey.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1595EBK 2565538 HM244-ND 1595EBK 70166925
Product Name Small Enclosures - Plastic Enclosures - General Purpose General Purpose Enclosures Boxes Enclosures, Boxes, & Cases Console, Instrument; ABS Plastic; 8.47 in.; 5.12 in.; M3 x 0.5 in.
Type Electronic and Instrument Enclosures Console Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 8.46 inch (215 mm) 5.12 inch (130 mm) 8.47 inch (215 mm)
Width 5.12 inch (130 mm) 8.47 inch (215 mm) 5.12 inch (130 mm)
Depth 2.95 inch (74.93 mm) 2.95 inch (74.9 mm)
Material ABS Plastic Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 519-0910 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.5 inch (216 mm)
Width 5.7 inch (145 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers