Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 519-0910

Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 519-0910 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
519-0910
Small Enclosures - General Purpose Metal 519-0910
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled

Key Features:

  • 18 ga. steel base for extra strength
  • Easy to machine - aluminum top panels are 0.064” thick aluminum.
  • Sides include vertical rows of ventilation
  • Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey).
  • Comes with four self adhesive rubber feet and required hardware.
  • Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).

Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled

Supplier's Site
Desktop Enclosures - 232910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
232910
Desktop Enclosures 232910
Grey std console case,220x150x100/50m m

Grey std console case,220x150x100/50mm

Supplier's Site
Enclosures, Boxes, & Cases - 519-0910 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
519-0910
Enclosures, Boxes, & Cases 519-0910
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM2170-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Slanted Top 8.680"" L x 5.910"" W (220.47mm x 150.11mm) X 3.930"" (99.82mm)"

"Console Metal, Steel Gray Slanted Top 8.680"" L x 5.910"" W (220.47mm x 150.11mm) X 3.930"" (99.82mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 519-0910 232910 519-0910 HM2170-ND
Product Name Small Enclosures - General Purpose Metal Desktop Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Console Enclosures Junction Box Console Enclosures; Junction Box
Length 8.5 inch (216 mm) 8.66 inch (220 mm)
Width 5.7 inch (145 mm) 5.91 inch (150 mm)
Depth 3.78 inch (96.01 mm) 3.94 inch (100 mm)
Material Steel; Steel Aluminum; Aluminium, steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - Extruded Enclosures - 1455L2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers