Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589H8D1BKRRV

Description
Features Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Includes on/off switch and circuit breaker Includes (8) rear-facing outlets Specifications Heavy-duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral moulded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 15 Amp or 20 Amp 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote
Description
Features Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Includes on/off switch and circuit breaker Includes (8) rear-facing outlets Specifications Heavy-duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral moulded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 15 Amp or 20 Amp 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589H8D1BKRRV - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589H8D1BKRRV
PDUs and Outlet Strips 1589H8D1BKRRV
Features Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Includes on/off switch and circuit breaker Includes (8) rear-facing outlets Specifications Heavy-duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral moulded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 15 Amp or 20 Amp 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit

Features

  • Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern.
  • 1U horizontal 19" rackmount installation.
  • Shielded cord reduces EMI/ RFI and "dirty" power from utilities.
  • Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire.
  • Includes on/off switch and circuit breaker
  • Includes (8) rear-facing outlets

Specifications

  • Heavy-duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral moulded plug.
  • Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type.
  • Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type.
  • Includes 15 Amp or 20 Amp 125 VAC circuit breaker to prevent accidental overload.
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade
L5-15P Locking Type
5-20P Straight Blade
L5-20P Locking Type

Gallery

Accessories

  • Mounting Hardware
  • Rail Depth Adapter Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589H8D1BKRRV
Product Name PDUs and Outlet Strips
Voltage 120 VAC
Number of Outlets 8
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586T12C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584MF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Accessory
Certifications REACH
View Details
PDUs and Outlet Strips - 1583H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details