Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589H77G1JV

Description
Features Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Includes toolless PDU button mounting provision. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch and 15 or 20 Amp circuit breaker. Specifications Heavy duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral molded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Rated 15 or 20 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Toolless button PDU mounting provision shown Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type
Request a Quote
Description
Features Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Includes toolless PDU button mounting provision. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch and 15 or 20 Amp circuit breaker. Specifications Heavy duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral molded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Rated 15 or 20 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Toolless button PDU mounting provision shown Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589H77G1JV - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589H77G1JV
PDUs and Outlet Strips 1589H77G1JV
Features Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Includes toolless PDU button mounting provision. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch and 15 or 20 Amp circuit breaker. Specifications Heavy duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral molded plug. Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type. Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type. Rated 15 or 20 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Toolless button PDU mounting provision shown Plug Types 5-15P Straight Blade L5-15P Locking Type 5-20P Straight Blade L5-20P Locking Type

Features

  • Low-profile slim design constructed of rugged light weight aluminum.
  • Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern:
    • Shielded cord reduces EMI/ RFI and "dirty" power from utilities.
    • Shielding is by way of 100% coverage in aluminum mylar foil with a 20 gauge drain wire.
  • Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit.
  • Includes toolless PDU button mounting provision.
  • Receptacles are 1” square and are equally spaced over the length of the power strip.
  • With on/off switch and 15 or 20 Amp circuit breaker.

Specifications

  • Heavy duty cord, either 12 gauge (12/3 SJT) or 14 gauge (14/3 SJT) wire for extreme temperature ranges and integral molded plug.
  • Plug types for 15 Amp models are NEMA 5-15P straight blade or NEMA L5-15P locking type.
  • Plug types for 20 Amp models are NEMA 5-20P straight blade or NEMA L5-20P locking type.
  • Rated 15 or 20 amps, 120 volts.
  • UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories.
  • NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Toolless button PDU mounting provision shown

Plug Types


5-15P Straight Blade
L5-15P Locking Type
5-20P Straight Blade
L5-20P Locking Type

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589H77G1JV
Product Name PDUs and Outlet Strips
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H4D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
View Details
PDUs and Outlet Strips - 1587T12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15852H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582H8E1BKDP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details