Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589H6F1BKRRAM

Description
Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral NEMA 5-20P straight blade or L5-20P locking type moulded plug. Specifications Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Unit includes - easy to read 0.37" high, red LED ammeter (1.38" x 0.88" display). Digital ammeter accuracy +/- 0.1 Amps UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote
Description
Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral NEMA 5-20P straight blade or L5-20P locking type moulded plug. Specifications Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Unit includes - easy to read 0.37" high, red LED ammeter (1.38" x 0.88" display). Digital ammeter accuracy +/- 0.1 Amps UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589H6F1BKRRAM - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589H6F1BKRRAM
PDUs and Outlet Strips 1589H6F1BKRRAM
Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral NEMA 5-20P straight blade or L5-20P locking type moulded plug. Specifications Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Unit includes - easy to read 0.37" high, red LED ammeter (1.38" x 0.88" display). Digital ammeter accuracy +/- 0.1 Amps UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit

Features

  • Designed for power distribution from the font or rear of the unit.
  • Panel dimensions are 1.75” high (1U) and 19” rack width.
  • Available with a rocker switch or red pilot light to indicate power on.
  • The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral NEMA 5-20P straight blade or L5-20P locking type moulded plug.

Specifications

  • Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload.
  • Unit includes - easy to read 0.37" high, red LED ammeter (1.38" x 0.88" display).
  • Digital ammeter accuracy +/- 0.1 Amps
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14
  • Operating temperature is from -20 degrees C to +60 degrees C
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Plug Types


5-20P Straight Blade
L5-20P Locking Type

Accessories

  • Mounting Hardware
  • Rail Depth Adapter Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589H6F1BKRRAM
Product Name PDUs and Outlet Strips
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
Outlets NEMA; NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H77D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
PDUs and Outlet Strips - 1587H10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H77D1JV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
PDUs and Outlet Strips - 1584H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details