Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589H6D1BKRR

Description
Features Designed for power distribution from front or rear of the unit. 1U horizontal 19" rackmount installation. Available with on/off switch or red pilot light to indicate power on. Specifications Heavy duty 12 gauge wire cord - 12/3 SJT type for extreme temperature ranges and integral molded plug. Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Operating temperature is from -20 degrees C to +60 degrees C CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote
Description
Features Designed for power distribution from front or rear of the unit. 1U horizontal 19" rackmount installation. Available with on/off switch or red pilot light to indicate power on. Specifications Heavy duty 12 gauge wire cord - 12/3 SJT type for extreme temperature ranges and integral molded plug. Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Operating temperature is from -20 degrees C to +60 degrees C CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589H6D1BKRR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589H6D1BKRR
PDUs and Outlet Strips 1589H6D1BKRR
Features Designed for power distribution from front or rear of the unit. 1U horizontal 19" rackmount installation. Available with on/off switch or red pilot light to indicate power on. Specifications Heavy duty 12 gauge wire cord - 12/3 SJT type for extreme temperature ranges and integral molded plug. Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload. Operating temperature is from -20 degrees C to +60 degrees C CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit

Features

  • Designed for power distribution from front or rear of the unit.
  • 1U horizontal 19" rackmount installation.
  • Available with on/off switch or red pilot light to indicate power on.

Specifications

  • Heavy duty 12 gauge wire cord - 12/3 SJT type for extreme temperature ranges and integral molded plug.
  • Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot).
  • Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type.
  • Includes 20 Amp, 125 VAC circuit breaker to prevent accidental overload.
  • Operating temperature is from -20 degrees C to +60 degrees C
  • CSA certified, Standards C22.2 (No. 21-95 and No. 42-99)
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Plug types


5-15P Straight Blade
L5-15P Locking Type

Accessories

  • Mounting Hardware
  • Rail Depth Adapter Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589H6D1BKRR
Product Name PDUs and Outlet Strips
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
Outlets NEMA; NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T8DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 15.0 amps
View Details
2 suppliers
PDUs and Outlet Strips - 1583H6C1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15851T6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details