Features
Specifications
Plug Types
5-15P Straight Blade
L5-15P Locking Type
Accessories
15 A Vertical Rack Mount Power Strips, 120 VAC, Straight Plug
15⁄8" × 13⁄8" aluminum profiles. 125 V, 15 amp circuit breaker. 14 AWG power cord.
| Hammond Manufacturing Company Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | 1588T12B1 | 70164829 |
| Product Name | PDUs and Outlet Strips | Power Strip; 12; 15 in.; Straight; 77 in.; 120 VAC; 15 A; Vertical Rack |
| Voltage | 125VAC | 115V |
| Number of Outlets | 12 | 12 |
| Current | 15.0 amps | 15.0 amps |