Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1587T10A1BK

Description
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 15 Amp circuit breaker. Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Rated 15 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit
Request a Quote
Description
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 15 Amp circuit breaker. Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Rated 15 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1587T10A1BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1587T10A1BK
PDUs and Outlet Strips 1587T10A1BK
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 15 Amp circuit breaker. Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Rated 15 amps, 120 volts. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit

Features

  • Low-profile slim design.
  • Constructed of rugged light weight aluminum.
  • Designed for a variety of applications:
    • Install in your server cabinets
    • Wall mount cabinets
    • Open frame racks
    • Or install horizontally above your work bench.
  • Each outlet strip includes a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit.
  • Receptacles are 1” square and are equally spaced over the length of the power strip.
  • With on/off switch or pilot light and 15 Amp circuit breaker.
  • Click here for our surge protected version.

Specifications

  • Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug.
  • Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type.
  • Rated 15 amps, 120 volts.
  • UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories.
  • NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the cabinet.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade
L5-15P Locking Type

Accessories

  • Vertical Outlet Strip Mounting Clip Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1587T10A1BK
Product Name PDUs and Outlet Strips
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15853T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers
PDUs and Outlet Strips - 1585T15B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582H6A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585T16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details