Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1584T8DH6

Description
Features Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade” white receptacles, line cord and plug. These devices are intended for non-patient connected indoor applications to providing power to electronic equipment. These devices are not intended to be used to supply power to life-support appliances, and not for use in critical care environments. Exceeds NEMA requirements for low leakage ground return and for withstanding impact or continuous physical shock without loss of grounding path continuity when plugged into properly grounded source receptacles. The white "Hospital Grade" receptacles are securely fastened onto the housing and interconnected with solidly bonded bus bars. All bus bars are double connected with a convection pressure sensitive clamp and safety screw. Perfect for ground sensitive audio applications! An additional grounding stud is provided on the case for any further external grounding requirements. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy duty 14 gauge cord - 14/3 SJT for extreme temperature ranges and integral clear molded “Hospital Grade” plug. Receptacles are NEMA 5-15R-HG. Complete with a 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99), CSA Cord Sets No. 8 (Hospital Grade Powerbars). TUVus certified to UL60601-1 (medical grade) and UL 1363 (relocatable power taps). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Outlets - Cord Height - Width - Length - Length (ft) 1584T4DH6 - 2.33 2.12 10.18 4 6 1584T4DH - 2.33 2.13 10.18 4 12 1584T6DH6 - 2.33 2.12 13.36 6 6 1584T6DH - 2.33 2.13 13.36 6 12 1584T8DH6 - 2.33 2.12 16.51 8 6 1584T8DH - 2.33 2.13 16.51 8 12 Replacement Mounting Foot (One Foot) Part No. - 1584MF
Request a Quote
Description
Features Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade” white receptacles, line cord and plug. These devices are intended for non-patient connected indoor applications to providing power to electronic equipment. These devices are not intended to be used to supply power to life-support appliances, and not for use in critical care environments. Exceeds NEMA requirements for low leakage ground return and for withstanding impact or continuous physical shock without loss of grounding path continuity when plugged into properly grounded source receptacles. The white "Hospital Grade" receptacles are securely fastened onto the housing and interconnected with solidly bonded bus bars. All bus bars are double connected with a convection pressure sensitive clamp and safety screw. Perfect for ground sensitive audio applications! An additional grounding stud is provided on the case for any further external grounding requirements. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy duty 14 gauge cord - 14/3 SJT for extreme temperature ranges and integral clear molded “Hospital Grade” plug. Receptacles are NEMA 5-15R-HG. Complete with a 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99), CSA Cord Sets No. 8 (Hospital Grade Powerbars). TUVus certified to UL60601-1 (medical grade) and UL 1363 (relocatable power taps). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Outlets - Cord Height - Width - Length - Length (ft) 1584T4DH6 - 2.33 2.12 10.18 4 6 1584T4DH - 2.33 2.13 10.18 4 12 1584T6DH6 - 2.33 2.12 13.36 6 6 1584T6DH - 2.33 2.13 13.36 6 12 1584T8DH6 - 2.33 2.12 16.51 8 6 1584T8DH - 2.33 2.13 16.51 8 12 Replacement Mounting Foot (One Foot) Part No. - 1584MF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1584T8DH6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1584T8DH6
PDUs and Outlet Strips 1584T8DH6
Features Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade” white receptacles, line cord and plug. These devices are intended for non-patient connected indoor applications to providing power to electronic equipment. These devices are not intended to be used to supply power to life-support appliances, and not for use in critical care environments. Exceeds NEMA requirements for low leakage ground return and for withstanding impact or continuous physical shock without loss of grounding path continuity when plugged into properly grounded source receptacles. The white "Hospital Grade" receptacles are securely fastened onto the housing and interconnected with solidly bonded bus bars. All bus bars are double connected with a convection pressure sensitive clamp and safety screw. Perfect for ground sensitive audio applications! An additional grounding stud is provided on the case for any further external grounding requirements. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy duty 14 gauge cord - 14/3 SJT for extreme temperature ranges and integral clear molded “Hospital Grade” plug. Receptacles are NEMA 5-15R-HG. Complete with a 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99), CSA Cord Sets No. 8 (Hospital Grade Powerbars). TUVus certified to UL60601-1 (medical grade) and UL 1363 (relocatable power taps). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Cabinet Vertical Mount Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Outlets - Cord Height - Width - Length - Length (ft) 1584T4DH6 - 2.33 2.12 10.18 4 6 1584T4DH - 2.33 2.13 10.18 4 12 1584T6DH6 - 2.33 2.12 13.36 6 6 1584T6DH - 2.33 2.13 13.36 6 12 1584T8DH6 - 2.33 2.12 16.51 8 6 1584T8DH - 2.33 2.13 16.51 8 12 Replacement Mounting Foot (One Foot) Part No. - 1584MF

Features

  • Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover.
  • Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade” white receptacles, line cord and plug.
  • These devices are intended for non-patient connected indoor applications to providing power to electronic equipment.
  • These devices are not intended to be used to supply power to life-support appliances, and not for use in critical care environments.
  • Exceeds NEMA requirements for low leakage ground return and for withstanding impact or continuous physical shock without loss of grounding path continuity when plugged into properly grounded source receptacles.
  • The white "Hospital Grade" receptacles are securely fastened onto the housing and interconnected with
    solidly bonded bus bars. All bus bars are double connected with a convection pressure sensitive clamp and safety screw.
  • Perfect for ground sensitive audio applications!
  • An additional grounding stud is provided on the case for any further external grounding requirements.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.

Specifications

  • Heavy duty 14 gauge cord - 14/3 SJT for extreme temperature ranges and integral clear molded “Hospital Grade” plug.
  • Receptacles are NEMA 5-15R-HG.
  • Complete with a 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload.
  • CSA certified, Standards C22.2 (No. 21-95 and No. 42-99), CSA Cord Sets No. 8 (Hospital Grade Powerbars).
  • TUVus certified to UL60601-1 (medical grade) and UL 1363 (relocatable power taps).
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Rack Cabinet Vertical Mount Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Outlets - Cord
Height - Width - Length - Length (ft)
1584T4DH6 - 2.33 2.12 10.18 4 6
1584T4DH - 2.33 2.13 10.18 4 12
1584T6DH6 - 2.33 2.12 13.36 6 6
1584T6DH - 2.33 2.13 13.36 6 12
1584T8DH6 - 2.33 2.12 16.51 8 6
1584T8DH - 2.33 2.13 16.51 8 12

Replacement Mounting Foot (One Foot)


Part No. - 1584MF

Supplier's Site
Strip, Power; UL Listed, CSA Certified - 70164292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; UL Listed, CSA Certified
70164292
Strip, Power; UL Listed, CSA Certified 70164292
Type 1584 is built to meet the special requirements for “green dot” institutional and chronic care use. All metal housing, white receptacles and heavy-duty 14/3 SJT wire with “green dot” clear molded plug. Unit exceeds NEMA requirements for low leakage ground return when plugged into properly grounded source receptacles. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified, UL listed. Not for use in critical care environments.

Type 1584 is built to meet the special requirements for “green dot” institutional and chronic care use. All metal housing, white receptacles and heavy-duty 14/3 SJT wire with “green dot” clear molded plug. Unit exceeds NEMA requirements for low leakage ground return when plugged into properly grounded source receptacles. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified, UL listed. Not for use in critical care environments.

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 1584T8DH6 70164292
Product Name PDUs and Outlet Strips Strip, Power; UL Listed, CSA Certified
Voltage 120VAC 125VAC
Number of Outlets 8 8
Current 15.0 amps 15.0 amps
Outlets NEMA; NEMA 5-15R-HG
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8D1BKV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H6A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details