Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1584T4D1RA

Description
Features Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. On-Off switch is rocker type with pilot light (on units with on-off switch - listed below). A red pilot light is used to indicate power on (on units with no switch). Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type (see table below). Includes 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor
Request a Quote
Description
Features Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. On-Off switch is rocker type with pilot light (on units with on-off switch - listed below). A red pilot light is used to indicate power on (on units with no switch). Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type (see table below). Includes 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1584T4D1RA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1584T4D1RA
PDUs and Outlet Strips 1584T4D1RA
Features Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. On-Off switch is rocker type with pilot light (on units with on-off switch - listed below). A red pilot light is used to indicate power on (on units with no switch). Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type (see table below). Includes 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor

Features

  • Built to meet the rugged requirements of commercial and industrial use.
  • All metal housing - tough extruded aluminum case with a black powder paint coated steel cover.
  • Heavy duty NEMA 5-15R receptacles.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.
  • On-Off switch is rocker type with pilot light (on units with on-off switch - listed below). A red pilot light is used to indicate power on (on units with no switch).
  • Click here for our surge protected version.

Specifications

  • Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug.
  • Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type (see table below).
  • Includes 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload.
  • UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade
L5-15P Locking Type

Accessories

  • Rack Cabinet Vertical Mount Adaptor
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1584T4D1RA
Product Name PDUs and Outlet Strips
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
Outlets NEMA; NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585CLIP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Accessory
Certifications REACH
View Details
PDUs and Outlet Strips - 1583H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1586T12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details