Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1583T12B1BKX

Description
Features Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. Available in ASA 61 grey or black powder coat finish. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 "RA" versions feature right angle outlets. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote
Description
Features Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. Available in ASA 61 grey or black powder coat finish. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 "RA" versions feature right angle outlets. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1583T12B1BKX - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1583T12B1BKX
PDUs and Outlet Strips 1583T12B1BKX
Features Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. Available in ASA 61 grey or black powder coat finish. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 "RA" versions feature right angle outlets. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Gallery Accessories Mounting Hardware Rail Depth Adapter Kit

Features

  • Designed for power distribution from the front and/or rear of the unit.
  • 1U horizontal 19" rackmount installation.
  • With illuminated on/off switch or red pilot light to indicate power on.
  • 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers.
  • Available in ASA 61 grey or black powder coat finish.
  • Click here for our surge-protected version.

Specifications

  • Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug.
  • Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type.
  • Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload.
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • "RA" versions feature right angle outlets.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade
L5-15P Locking Type

Gallery

Accessories

  • Mounting Hardware
  • Rail Depth Adapter Kit
Supplier's Site
Panel, Power; Rack; 12; 19 in. L x 3 in. W x 1.75 in. H; 120 VAC; 15 A; Black - 70164307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel, Power; Rack; 12; 19 in. L x 3 in. W x 1.75 in. H; 120 VAC; 15 A; Black
70164307
Panel, Power; Rack; 12; 19 in. L x 3 in. W x 1.75 in. H; 120 VAC; 15 A; Black 70164307
Features: 125 VAC/15 A Rating Standard 19" Rack Mounting 1U Height (1.75") Black Powder Coat Finish 15 Amp, 125 VAC Circuit Breaker Lighted On/Off Switch on Switched Models Red Pilot Light on Pilot Light Models 14 Gauge (14/3 SJTW) Cord Molded NEMA 5-15P Straight Blade or NEMA L5-15P Twist-Lock Plug CSA Certified, Standards C22.2 (No. 21-95 and No. 42-99) UL Recognized, Standard UL1363 — File # E166039

Features:

  • 125 VAC/15 A Rating
  • Standard 19" Rack Mounting
  • 1U Height (1.75")
  • Black Powder Coat Finish
  • 15 Amp, 125 VAC Circuit Breaker
  • Lighted On/Off Switch on Switched Models
  • Red Pilot Light on Pilot Light Models
  • 14 Gauge (14/3 SJTW) Cord
  • Molded NEMA 5-15P Straight Blade or NEMA L5-15P Twist-Lock Plug
  • CSA Certified, Standards C22.2 (No. 21-95 and No. 42-99)
  • UL Recognized, Standard UL1363 — File # E166039
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 1583T12B1BKX 70164307
Product Name PDUs and Outlet Strips Panel, Power; Rack; 12; 19 in. L x 3 in. W x 1.75 in. H; 120 VAC; 15 A; Black
Voltage 120 VAC 125VAC
Number of Outlets 12 12
Current 15.0 amps 15.0 amps
Outlets NEMA; NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15853T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1583H6B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585T8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details