Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1554MPB6A

Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote
Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1554MPB6A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1554MPB6A
Electrical - Operator Interface - Pushbutton Enclosures 1554MPB6A
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Standards

  • IP66
  • NEMA 4, 4X, 6, 6P, 12 & 13
    • 6 pushbutton enclosures do not meet Type 6/6P
  • UL94 5VA

Construction

  • Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components.
  • The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use.
  • Lid and mounting holes are located outside of the gasket seal.
  • Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly).
  • Heavy duty 16 gauge galvanized steel panels available (see chart)
  • All stainless steel hardware to avoid corrosion caused by dissimilar metals.
  • Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Internal DIN rail mounting tabs.
  • Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size.
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size

Finish

  • Color is light gray (RAL 7035)

Accessories

  • Optional Inner Panel
    • Heavy duty panels for mounting components
    • Galvanized 16 ga. steel.
    • Includes mounting hardware.
  • Optional Mounting Feet
    • Part No. 1554FT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel
Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W
1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10
1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10
1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00
1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00
1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70
1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73
1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73
1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86
1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Supplier's Site
Enclosures, Boxes, & Cases - 1554MPB6A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554MPB6A
Enclosures, Boxes, & Cases 1554MPB6A
6 HOLE 22.5MM P-BUTTON 1554VA

6 HOLE 22.5MM P-BUTTON 1554VA

Buy Now
General Purpose Enclosures - 2291059 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2291059
General Purpose Enclosures 2291059
Watertight Polycarbonate 22.5mm Pushbutt

Watertight Polycarbonate 22.5mm Pushbutt

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554MPB6A 1554MPB6A 2291059
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases General Purpose Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box
Length 9.5 inch (241 mm) 9.45 inch (240 mm)
Width 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 3.5 inch (88.9 mm) 3.54 inch (89.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers