Hammond Manufacturing Company Inc. Fixed Inductors - 154H 154H

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873665-154H Series: 154 Features: Unshielded - Inductor 300Ohm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM3413, 154H-ND
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873665-154H Series: 154 Features: Unshielded - Inductor 300Ohm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM3413, 154H-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 154H
873665-154H
Fixed Inductors - 154H 873665-154H
Manufacturer: Hammond Manufacturing Win Source Part Number: 873665-154H Series: 154 Features: Unshielded - Inductor 300Ohm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM3413, 154H-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873665-154H
Series: 154
Features: Unshielded - Inductor 300Ohm Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Chassis Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: HM3413, 154H-ND

Buy Now Datasheet
50MA 300 OHM Inductor and Choke - 71-154H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MA 300 OHM Inductor and Choke
71-154H
50MA 300 OHM Inductor and Choke 71-154H
FIXED IND 4H 50MA 300 OHM CHASS Product overview: 154H from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-154H can be used for catalog matching and distributor lookup.

FIXED IND 4H 50MA 300 OHM CHASS Product overview: 154H from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-154H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HM3413-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3413-ND
Fixed Inductors HM3413-ND
4H Unshielded Inductor 50mA 300Ohm Nonstandard

4H Unshielded Inductor 50mA 300Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 873665-154H 71-154H HM3413-ND
Product Name Fixed Inductors - 154H 50MA 300 OHM Inductor and Choke Fixed Inductors
Mounting Option Chassis Mount Chassis
Technology DC Filter Choke
Inductance Range 4.00E6 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Lead Style Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details