Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1538M19

Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet
Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1538M19 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1538M19
Transformers - Chokes & Reactors 1538M19
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C

Features

  • High saturation flux density ferrite rods.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
  • Ambient temperature range -60 C to +85 C
Supplier's Site
Fixed Inductors - HM3361-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3361-ND
Fixed Inductors HM3361-ND
68µH Unshielded Wirewound Inductor 10A 23mOhm Max Radial, Horizontal Cylinder

68µH Unshielded Wirewound Inductor 10A 23mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1538M19 HM3361-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 68 microH
SRF 3.2 MHz
Mounting Option Through Hole
Technology Wirewound
Unlock Full Specs
to access all available technical data