Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1533H

Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote Datasheet
Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1533H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1533H
Transformers - Chokes & Reactors 1533H
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C

Features

  • All models impregnated with a moisture and fungus resistant varnish.
  • Lead length of 1.5" (+/- 0.13")
  • Wound for low distributed capacity by using solenoid (single coil) windings.
  • Includes vinyl insulation covering.
  • Ambient Temperature range -40°C to +105°C
Supplier's Site
Fixed Inductors - 1533H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1533H-ND
Fixed Inductors 1533H-ND
1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial

1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1533H 1533H-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1530B153 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 1500 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Arrays, Signal Transformers - 164-196M4-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Inductance Tolerance 15 (+/- %)
Packing Method Bulk
View Details
Transformers - Chokes & Reactors - 1536P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1537K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers