Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1530B224

Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet
Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1530B224 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1530B224
Transformers - Chokes & Reactors 1530B224
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.

Features

  • Subminiature design ranging from only .25" to .63"
  • Coils are varnish impregnated.
  • Ideally suited to network, filter, delay lines etc., applications.
  • L and Q values measured on a Q meter.
Supplier's Site
Fixed Inductors - 1530B224-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1530B224-ND
Fixed Inductors 1530B224-ND
220µH Unshielded Wirewound Inductor 114mA 11.5Ohm Max Axial

220µH Unshielded Wirewound Inductor 114mA 11.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1530B224 1530B224-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM1553-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM4782-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Operating Temperature -40 to 65 C (-40 to 149 F)
Mounting Option Chassis
Technology Wirewound
View Details
Fixed Inductors - HM4111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - 194A - 1121554-194A - Win Source Electronics
Hammond Manufacturing Company Inc.
View Details
3 suppliers