Features
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 1539M04 | HM3369-ND |
| Product Name | Transformers - Chokes & Reactors | Fixed Inductors |
| Standards and Certifications | RoHS | |
| Inductance Range | 50 microH | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed |