Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 143J

Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet
Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 143J - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
143J
Transformers - Audio Transformers - Signal Level 143J
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).

Features

  • Small, economical, open, two hole horizontal bracket mount.
  • Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series).
  • For a similar, P.C. board mount version, refer to the 148 and 149 series.
  • Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.)
  • When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher.
  • Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Supplier's Site
Audio Transformers - 143J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
143J-ND
Audio Transformers 143J-ND
3k Impedance Primary Ohms 1kCT Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

3k Impedance Primary Ohms 1kCT Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 143J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
143J
Transformers 143J
AUDIO TX Pri:3kOhm Sec:1k ct

AUDIO TX Pri:3kOhm Sec:1k ct

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
143J
Audio Transformers / Signal Transformers 143J
Audio Transformers / Signal Transformers MINIATURE

Audio Transformers / Signal Transformers MINIATURE

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
143J
Transformers - Audio Transformers 143J
TRANSFORMER AUDIO 3K/1KCT IMPED

TRANSFORMER AUDIO 3K/1KCT IMPED

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 143J 143J-ND 143J 143J 143J
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182T60P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182V40P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 148E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-DB-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers