Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1489P6

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1489P6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1489P6
Electrical - Operator Interface - Pushbutton Enclosures 1489P6
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells.
  • Oil resistant gasket and adhesive.
  • Weldnuts are provided for mounting inner panels.
  • A removable 14 gauge inner panel is included.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel
Part No. - Part No. - Holes - H - W - D - H - W
1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25
1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25
1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50
1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50
1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75
1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75
1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00
1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00
1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25
1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Supplier's Site
Enclosures, Boxes, & Cases - 1489P6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1489P6
Enclosures, Boxes, & Cases 1489P6
N12 HNGD P/B BOX 10.50X7.25

N12 HNGD P/B BOX 10.50X7.25

Buy Now
Boxes - 1489P6-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.500"" L x 7.250"" W (266.70mm x 184.15mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.500"" L x 7.250"" W (266.70mm x 184.15mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1489P6
Electrical Enclosures 1489P6
Electrical Enclosures Type12 Pushbutton 10.5x8" Steel Hinge

Electrical Enclosures Type12 Pushbutton 10.5x8" Steel Hinge

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1489P6 1489P6 1489P6-ND 1489P6
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437A - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details